Boston Gear AC Brakes

Description
Overview Boston Gear's AC brakes come in two varieties: double C-face standard and double C-face washdown duty. Each is direct acting with only one moving part, making these brakes incredibly efficient. In addition, double C-face brakes provide the simplest solution for adding a brake between a C-face motor and a flanged gear reducer. Features and Benefits These brakes set immediately upon loss of power for added safety. Automatic reset facilitates prompt, accurate re-engagement. Boston Gear's AC brakes require no adjustment - for easy installation. Only one moving part affords uniquely efficient operation. A standard NEMA C-face permits universal usage. The availability of BISSC-certified washdown-duty models makes these AC brakes suitable for food processing applications. Motor brake kits are also available for Boston Gear brand 1/3 to 2 HP AC motors for enhanced operational security. Boston Gear's AC brakes are ideal for use with our speed reducers and motors, making purchasing, installation, and maintenance simpler than ever. Our delivery programs are the most responsive in the industry, minimizing downtime. Sample Applications Inclined conveyors Material handling elevators Hoists Food processing machinery Specialty machinery Indexing machines
Description
Overview Boston Gear's AC brakes come in two varieties: double C-face standard and double C-face washdown duty. Each is direct acting with only one moving part, making these brakes incredibly efficient. In addition, double C-face brakes provide the simplest solution for adding a brake between a C-face motor and a flanged gear reducer. Features and Benefits These brakes set immediately upon loss of power for added safety. Automatic reset facilitates prompt, accurate re-engagement. Boston Gear's AC brakes require no adjustment - for easy installation. Only one moving part affords uniquely efficient operation. A standard NEMA C-face permits universal usage. The availability of BISSC-certified washdown-duty models makes these AC brakes suitable for food processing applications. Motor brake kits are also available for Boston Gear brand 1/3 to 2 HP AC motors for enhanced operational security. Boston Gear's AC brakes are ideal for use with our speed reducers and motors, making purchasing, installation, and maintenance simpler than ever. Our delivery programs are the most responsive in the industry, minimizing downtime. Sample Applications Inclined conveyors Material handling elevators Hoists Food processing machinery Specialty machinery Indexing machines

Suppliers

Company
Product
Description
Supplier Links
AC Brakes -  - Boston Gear
Quincy, MA, USA
AC Brakes
AC Brakes
Overview Boston Gear's AC brakes come in two varieties: double C-face standard and double C-face washdown duty. Each is direct acting with only one moving part, making these brakes incredibly efficient. In addition, double C-face brakes provide the simplest solution for adding a brake between a C-face motor and a flanged gear reducer. Features and Benefits These brakes set immediately upon loss of power for added safety. Automatic reset facilitates prompt, accurate re-engagement. Boston Gear's AC brakes require no adjustment - for easy installation. Only one moving part affords uniquely efficient operation. A standard NEMA C-face permits universal usage. The availability of BISSC-certified washdown-duty models makes these AC brakes suitable for food processing applications. Motor brake kits are also available for Boston Gear brand 1/3 to 2 HP AC motors for enhanced operational security. Boston Gear's AC brakes are ideal for use with our speed reducers and motors, making purchasing, installation, and maintenance simpler than ever. Our delivery programs are the most responsive in the industry, minimizing downtime. Sample Applications Inclined conveyors Material handling elevators Hoists Food processing machinery Specialty machinery Indexing machines

Overview

Boston Gear's AC brakes come in two varieties: double C-face standard and double C-face washdown duty. Each is direct acting with only one moving part, making these brakes incredibly efficient. In addition, double C-face brakes provide the simplest solution for adding a brake between a C-face motor and a flanged gear reducer.

Features and Benefits

  • These brakes set immediately upon loss of power for added safety.
  • Automatic reset facilitates prompt, accurate re-engagement.
  • Boston Gear's AC brakes require no adjustment - for easy installation.
  • Only one moving part affords uniquely efficient operation.
  • A standard NEMA C-face permits universal usage.
  • The availability of BISSC-certified washdown-duty models makes these AC brakes suitable for food processing applications.
  • Motor brake kits are also available for Boston Gear brand 1/3 to 2 HP AC motors for enhanced operational security.
  • Boston Gear's AC brakes are ideal for use with our speed reducers and motors, making purchasing, installation, and maintenance simpler than ever.
  • Our delivery programs are the most responsive in the industry, minimizing downtime.

Sample Applications

  • Inclined conveyors
  • Material handling elevators
  • Hoists
  • Food processing machinery
  • Specialty machinery
  • Indexing machines
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Electric Brakes
Product Name AC Brakes
Power 0.3330 to 2 HP
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REB_A_02 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 45 to 90 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
MCNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.1500 to 0.7417 Ft-lbs (0.2034 to 1.01 N-m)
Speed 5000 to 6000 rpm
Voltage 12 to 90 volts
View Details