Boston Gear Pneumatic Cylinders A21

Description
Overview Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits A21 Series This series offers machined-aluminum heads and caps for applications requiring lightweight components. NFPA mounting dimensions significantly extend compatibility. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing
Description
Overview Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits A21 Series This series offers machined-aluminum heads and caps for applications requiring lightweight components. NFPA mounting dimensions significantly extend compatibility. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinders - A21 - Boston Gear
Quincy, MA, USA
Pneumatic Cylinders
A21
Pneumatic Cylinders A21
Overview Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits A21 Series This series offers machined-aluminum heads and caps for applications requiring lightweight components. NFPA mounting dimensions significantly extend compatibility. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing

Overview

Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program.

Features and Benefits

A21 Series

  • This series offers machined-aluminum heads and caps for applications requiring lightweight components.
  • NFPA mounting dimensions significantly extend compatibility.

Sample Applications

  • Conveyor gates
  • Clamping fixtures
  • Positioning devices
  • Packaging machines
  • Machine tools
  • Specialty machinery
  • Food processing
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Air Cylinders
Product Number A21
Product Name Pneumatic Cylinders
Operating Pressure 250 to 400 psi (176 to 282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 44mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 1.73 inch (44 mm)
View Details
Pneumatic Piston Rod Cylinders - 1214731 - RS Components, Ltd.
Specs
Stroke 1.57 inch (40 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Compact air cylinder - ADN-50-40-I-PPS-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details