Altra Industrial Motion Shaft Coupling 9

Description
FLEXIBLE COUPLING SLEEVE, 9 TWO PIECE , 6 INCH OD, 3 INCH OAL, EPDM, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY
Description
FLEXIBLE COUPLING SLEEVE, 9 TWO PIECE , 6 INCH OD, 3 INCH OAL, EPDM, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 51613303 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
51613303
Shaft Coupling 51613303
FLEXIBLE COUPLING SLEEVE, 9 TWO PIECE , 6 INCH OD, 3 INCH OAL, EPDM, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE COUPLING SLEEVE, 9 TWO PIECE , 6 INCH OD, 3 INCH OAL, EPDM, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 51613303
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
Coupling piece - KSZ-3/4-16-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9283 lbs (0.4210 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details