Altra Industrial Motion Shaft Coupling 8S158

Description
SHAFT COUPLING, 8 COUPLING SIZE, 1-5/8 INCH MAX BORE DIAMETER, 4500 RPM, FLANGE HUB, KEYED SHAFT, 5 29/64 INCH OUTSIDE DIAMETER, 2-3/32 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, TYPE S. FREE 2 YEAR RADWELL WARRANTY
Description
SHAFT COUPLING, 8 COUPLING SIZE, 1-5/8 INCH MAX BORE DIAMETER, 4500 RPM, FLANGE HUB, KEYED SHAFT, 5 29/64 INCH OUTSIDE DIAMETER, 2-3/32 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, TYPE S. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 51613244 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
51613244
Shaft Coupling 51613244
SHAFT COUPLING, 8 COUPLING SIZE, 1-5/8 INCH MAX BORE DIAMETER, 4500 RPM, FLANGE HUB, KEYED SHAFT, 5 29/64 INCH OUTSIDE DIAMETER, 2-3/32 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, TYPE S. FREE 2 YEAR RADWELL WARRANTY

SHAFT COUPLING, 8 COUPLING SIZE, 1-5/8 INCH MAX BORE DIAMETER, 4500 RPM, FLANGE HUB, KEYED SHAFT, 5 29/64 INCH OUTSIDE DIAMETER, 2-3/32 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, TYPE S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 51613244
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details