Altra Industrial Motion Shaft Coupling 8E

Description
COUPLING SLEEVE, COUPLING SIZE- 8, SLEEVE TYPE CODE- E, TWO-PIECES WITH RING, EPDM SLEEVE MATERIAL, 4500 RPM MAX., 5-1/16 IN COUPLING OUTSIDE DIAMETER, 2.3 HP @ 100 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SLEEVE, COUPLING SIZE- 8, SLEEVE TYPE CODE- E, TWO-PIECES WITH RING, EPDM SLEEVE MATERIAL, 4500 RPM MAX., 5-1/16 IN COUPLING OUTSIDE DIAMETER, 2.3 HP @ 100 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 51613194 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
51613194
Shaft Coupling 51613194
COUPLING SLEEVE, COUPLING SIZE- 8, SLEEVE TYPE CODE- E, TWO-PIECES WITH RING, EPDM SLEEVE MATERIAL, 4500 RPM MAX., 5-1/16 IN COUPLING OUTSIDE DIAMETER, 2.3 HP @ 100 RPM. FREE 2 YEAR RADWELL WARRANTY

COUPLING SLEEVE, COUPLING SIZE- 8, SLEEVE TYPE CODE- E, TWO-PIECES WITH RING, EPDM SLEEVE MATERIAL, 4500 RPM MAX., 5-1/16 IN COUPLING OUTSIDE DIAMETER, 2.3 HP @ 100 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 51613194
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
0.09
Specs
Units English Design Arrangement
Bore 1 0.0900 inch (2.29 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling housing - EAMK-A-E17-30 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Length 1.95 inch (49.5 mm)
View Details