Altra Industrial Motion Shaft Coupling 7H

Description
FLEXIBLE COUPLING SLEEVE, 7 ONE PIECE SOLID , 4-11/32 INCH OD, 2-3/16 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY
Description
FLEXIBLE COUPLING SLEEVE, 7 ONE PIECE SOLID , 4-11/32 INCH OD, 2-3/16 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 51613045 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
51613045
Shaft Coupling 51613045
FLEXIBLE COUPLING SLEEVE, 7 ONE PIECE SOLID , 4-11/32 INCH OD, 2-3/16 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE COUPLING SLEEVE, 7 ONE PIECE SOLID , 4-11/32 INCH OD, 2-3/16 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 51613045
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
0.0937
Specs
Units English Design Arrangement
Bore 1 0.0937 inch (2.38 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details