Huco Dynatork Multi-Beam 727.64

Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C
Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 727.64 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
727.64
Multi-Beam 727.64
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Materials

Couplings:Aluminium L168 or better.Fasteners:Alloy steel, black oiled.

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 727.64
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 664 In-lbs (765 kg-cm)
Units Metric Design
Bore Diameter 0.4724 to 1.42 inch (12 to 36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
KHK GC1-12SJ17, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj17 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details