Huco Dynatork Multi-Beam 726.51

Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C
Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 726.51 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
726.51
Multi-Beam 726.51
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Materials

Couplings:Aluminium L168 or better.Fasteners:Alloy steel, black oiled.

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 726.51
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 354 In-lbs (408 kg-cm)
Units Metric Design
Bore Diameter 0.3937 to 1.1 inch (10 to 28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Any A 5D 1-11 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1106 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 6 In-lbs (6.92 kg-cm)
Units English Design
Bore Diameter 0.1880 inch (4.78 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087370 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1.1 degrees
Parallel 0.0142 inch (0.3600 mm)
View Details