Huco Dynatork Multi-Beam 725.25

Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C
Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 725.25 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
725.25
Multi-Beam 725.25
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Materials

Couplings:Aluminium L168 or better.Fasteners:Alloy steel, black oiled.

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 725.25
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Units Metric Design
Bore Diameter 0.2362 to 0.4331 inch (6 to 11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Flexible Couplings - 132146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
View Details