Huco Dynatork Multi-Beam 724.16

Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C
Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 724.16 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
724.16
Multi-Beam 724.16
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Materials

Couplings:Aluminium L168 or better.Fasteners:Alloy steel, black oiled.

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 724.16
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.2500 inch (3 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details