Boston Gear Reducer 724-10-G

Description
SPEED REDUCER, RIGHT ANGLE, WORM GEAR, SINGLE REDUCTION, 10:1 RATIO, 2.38 IN CENTER DISTANCE, SOLID SHAFT, 0.7500 IN INPUT SIZE, LEFT HAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, RIGHT ANGLE, WORM GEAR, SINGLE REDUCTION, 10:1 RATIO, 2.38 IN CENTER DISTANCE, SOLID SHAFT, 0.7500 IN INPUT SIZE, LEFT HAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 81672275 - Radwell International
Willingboro, NJ, United States
Reducer
81672275
Reducer 81672275
SPEED REDUCER, RIGHT ANGLE, WORM GEAR, SINGLE REDUCTION, 10:1 RATIO, 2.38 IN CENTER DISTANCE, SOLID SHAFT, 0.7500 IN INPUT SIZE, LEFT HAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, RIGHT ANGLE, WORM GEAR, SINGLE REDUCTION, 10:1 RATIO, 2.38 IN CENTER DISTANCE, SOLID SHAFT, 0.7500 IN INPUT SIZE, LEFT HAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 81672275
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-159 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 159 (X : 1)
View Details
Servobox Series Model FB220 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB220-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details