Huco Dynatork Multi-Beam 723.44

Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C
Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 723.44 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
723.44
Multi-Beam 723.44
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Materials

Couplings:Stainless Steel 303 S31.Fasteners:Stainless Steel

Temperature Range
-40°C to +140°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 723.44
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 239 In-lbs (276 kg-cm)
Units Metric Design
Bore Diameter 0.3543 to 0.8661 inch (9 to 22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Coupling Flectors - 8087115 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 5.38 inch (137 mm)
View Details