Materials
Couplings:Stainless Steel 303 S31.Fasteners:Stainl
Temperature Range
-40°C to +140°C
| Huco Dynatork | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 723.16 |
| Product Name | Multi-Beam |
| Coupling Type | Helical / Slit |
| Rated Torque | 30.09 In-lbs (34.69 kg-cm) |
| Units | Metric Design |
| Bore Diameter | 0.1575 to 0.3150 inch (4 to 8 mm) |