Huco Dynatork Multi-Beam 720.25

Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C
Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 720.25 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
720.25
Multi-Beam 720.25
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Materials

Couplings:Stainless Steel 303 S31.Fasteners:Stainless Steel

Temperature Range
-40°C to +140°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 720.25
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 53.1 In-lbs (61.22 kg-cm)
Units Metric Design
Bore Diameter 0.2362 to 0.4331 inch (6 to 11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Flexible Couplings - 8691691 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.26 inch (32 mm)
View Details