Huco Dynatork Multi-Beam 720.19

Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C
Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 720.19 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
720.19
Multi-Beam 720.19
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Materials

Couplings:Stainless Steel 303 S31.Fasteners:Stainless Steel

Temperature Range
-40°C to +140°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 720.19
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 23.89 In-lbs (27.55 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.3150 inch (3 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, 28.6mm Overall Length, Polyurethane,
Specs
Rated Torque 3.01 In-lbs (3.47 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.3150 inch (8 mm)
View Details
Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
Flexible Coupling Flectors - 8087263 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details