Huco Dynatork Multi-Beam 720.13

Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C
Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 720.13 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
720.13
Multi-Beam 720.13
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Materials

Couplings:Stainless Steel 303 S31.Fasteners:Stainless Steel

Temperature Range
-40°C to +140°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 720.13
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.1969 inch (3 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Flexible Couplings - 606012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details