Huco Dynatork Multi-Beam 707.16

Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C
Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 707.16 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
707.16
Multi-Beam 707.16
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Materials

Couplings:Aluminium L168 or better.Fasteners:Alloy steel, black oiled.

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 707.16
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 30.09 In-lbs (34.69 kg-cm)
Units Metric Design
Bore Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details