Huco Dynatork Multi-Beam 707.13

Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C
Description
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 707.13 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
707.13
Multi-Beam 707.13
Materials Couplings:Aluminium L168 or better.Fasteners:All oy steel, black oiled. Temperature Range -40°C to +120°C

Materials

Couplings:Aluminium L168 or better.Fasteners:Alloy steel, black oiled.

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 707.13
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.2500 inch (3 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details
KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details