Huco Dynatork Multi-Beam 702.09

Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C
Description
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Suppliers

Company
Product
Description
Supplier Links
Multi-Beam - 702.09 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Multi-Beam
702.09
Multi-Beam 702.09
Materials Couplings:Stainless Steel 303 S31.Fasteners:Stainl ess Steel Temperature Range -40°C to +140°C

Materials

Couplings:Stainless Steel 303 S31.Fasteners:Stainless Steel

Temperature Range
-40°C to +140°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 702.09
Product Name Multi-Beam
Coupling Type Helical / Slit
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Units Metric Design
Bore Diameter 0.0787 to 0.1874 inch (2 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FCL Cone Ring  Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 138761 In-lbs (160000 kg-cm)
Bore Diameter 0.4331 to 3.74 inch (11 to 95 mm)
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details