Altra Industrial Motion Shaft Coupling 6HS

Description
FLEXIBLE COUPLING SLEEVE, 6 TWO PIECE , 3-3/4 INCH OD, 1-7/8 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY
Description
FLEXIBLE COUPLING SLEEVE, 6 TWO PIECE , 3-3/4 INCH OD, 1-7/8 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 68204130 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
68204130
Shaft Coupling 68204130
FLEXIBLE COUPLING SLEEVE, 6 TWO PIECE , 3-3/4 INCH OD, 1-7/8 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE COUPLING SLEEVE, 6 TWO PIECE , 3-3/4 INCH OD, 1-7/8 INCH OAL, HYTREL, ORDER 2 HUBS WITH SAME OD & 1 INSERT FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 68204130
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.1248
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details