Huco Dynatork Flex-M Bolted Series 668.41

Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled
Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled

Suppliers

Company
Product
Description
Supplier Links
Flex-M Bolted Series - 668.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Bolted Series
668.41
Flex-M Bolted Series 668.41
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled

Materials & Finishes

Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spring quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:Alloy Steel, black oiled

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 668.41
Product Name Flex-M Bolted Series
Coupling Type Flexible Disc
Rated Torque 100 In-lbs (115 kg-cm)
Torsional Stiffness 0.4014 in-lb/deg (0.7559 mN-m/arcmin)
Units English Design
Bore Diameter 0.2500 to 0.6299 inch (6.35 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
Flexible Coupling Flectors - 2032406 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.9843 inch (25 mm)
View Details