Huco Dynatork Flex-M Bolted Series 666.52

Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-M Bolted Series - 666.52 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Bolted Series
666.52
Flex-M Bolted Series 666.52
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spring quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:Alloy Steel, black oiled
Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 666.52
Product Name Flex-M Bolted Series
Coupling Type Flexible Disc
Rated Torque 265 In-lbs (306 kg-cm)
Torsional Stiffness 0.7400 in-lb/deg (1.39 mN-m/arcmin)
Units English Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, 28.6mm Overall Length, Polyurethane,
Specs
Rated Torque 3.01 In-lbs (3.47 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.1969 inch (5 mm)
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Flexible Coupling Flectors - 2032401 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details