Huco Dynatork Flex-M Bolted Series 666.41

Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-M Bolted Series - 666.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Bolted Series
666.41
Flex-M Bolted Series 666.41
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spring quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:Alloy Steel, black oiled
Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 666.41
Product Name Flex-M Bolted Series
Coupling Type Flexible Disc
Rated Torque 100 In-lbs (115 kg-cm)
Torsional Stiffness 0.4311 in-lb/deg (0.8118 mN-m/arcmin)
Units English Design
Bore Diameter 0.2500 to 0.6299 inch (6.35 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 132167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7500 inch (19.05 mm)
View Details