Huco Dynatork Flex-M Bolted Series 660.52

Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-M Bolted Series - 660.52 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Bolted Series
660.52
Flex-M Bolted Series 660.52
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spring quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:Alloy Steel, black oiled
Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 660.52
Product Name Flex-M Bolted Series
Coupling Type Flexible Disc
Rated Torque 265 In-lbs (306 kg-cm)
Torsional Stiffness 1.16 in-lb/deg (2.18 mN-m/arcmin)
Units English Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details