Altra Industrial Motion Shaft Coupling 5SCHMPB

Description
SLEEVE COUPLING, SPACER HUB, 1/2 INCH BORE, 1 INCH OUTER DIAMETER, 7600 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SLEEVE COUPLING, SPACER HUB, 1/2 INCH BORE, 1 INCH OUTER DIAMETER, 7600 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 123252976 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
123252976
Shaft Coupling 123252976
SLEEVE COUPLING, SPACER HUB, 1/2 INCH BORE, 1 INCH OUTER DIAMETER, 7600 RPM. FREE 2 YEAR RADWELL WARRANTY

SLEEVE COUPLING, SPACER HUB, 1/2 INCH BORE, 1 INCH OUTER DIAMETER, 7600 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 123252976
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 5 & 5mm. - S51CAYM050050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.1969 inch (5 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQSS-4-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details