Huco Dynatork Flexible Couplings 592.45.4949

Description
Bellows Coupling, Removable clamp: Short
Request a Quote
Description
Bellows Coupling, Removable clamp: Short
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 1967666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
1967666
Flexible Couplings 1967666
Bellows Coupling, Removable clamp: Short

Bellows Coupling, Removable clamp: Short

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 1967666
Product Name Flexible Couplings
Coupling Type Metal Bellows; Bellows coupling
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
Flexible Coupling Flectors - 8087080 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 5.38 inch (137 mm)
View Details