Huco Dynatork Flexible Couplings 554.56.4646

Description
Bellows Coupling, Fixed clamp: Short. Pe
Request a Quote
Description
Bellows Coupling, Fixed clamp: Short. Pe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 1967706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
1967706
Flexible Couplings 1967706
Bellows Coupling, Fixed clamp: Short. Pe

Bellows Coupling, Fixed clamp: Short. Pe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 1967706
Product Name Flexible Couplings
Coupling Type Metal Bellows; Bellows coupling
Units Metric Design
Coupling Diameter 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2362 to 2.56 inch (6 to 65 mm)
Coupling Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details