Huco Dynatork Flex-B 541.21

Description
Stainless steel, clamp hubs, alloy steel fasteners
Description
Stainless steel, clamp hubs, alloy steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 541.21 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
541.21
Flex-B 541.21
Stainless steel, clamp hubs, alloy steel fasteners

Stainless steel, clamp hubs, alloy steel fasteners

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 541.21
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 22 In-lbs (25.37 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 34.75 in-lb/deg (65.44 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

0.312
Specs
Rated Torque 3 In-lbs (3.46 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details
Fluid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Fluid Coupling
Units Metric Design
View Details