Stainless steel, clamp hubs, alloy steel fasteners
| Huco Dynatork | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 540.34 |
| Product Name | Flex-B |
| Coupling Type | Metal Bellows |
| Rated Torque | 83 In-lbs (95.7 kg-cm) |
| Rated Speed | 5000 rpm |
| Torsional Stiffness | 225 in-lb/deg (423 mN-m/arcmin) |
| Units | English Design |