Huco Dynatork Flex-B 538.41

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 538.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
538.41
Flex-B 538.41
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Spring quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:Alloy Steel, black oiled

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 538.41
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 44 In-lbs (50.73 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 202 in-lb/deg (381 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 8087266 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 66.37 In-lbs (76.53 kg-cm)
Units Metric Design
View Details