Huco Dynatork Flex-B 538.26

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 538.26 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
538.26
Flex-B 538.26
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Spring quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:Alloy Steel, black oiled

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 538.26
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 14 In-lbs (16.14 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 58.7 in-lb/deg (111 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details