Huco Dynatork Flex-B 537.21

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 537.21 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
537.21
Flex-B 537.21
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Spring quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:Alloy Steel, black oiled

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 537.21
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 17 In-lbs (19.6 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 48.66 in-lb/deg (91.63 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 132168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7500 inch (19.05 mm)
View Details