Huco Dynatork Flex-B 536.26

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 536.26 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
536.26
Flex-B 536.26
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Spring quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:Alloy Steel, black oiled

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 536.26
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 28 In-lbs (32.29 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 117 in-lb/deg (220 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details