Huco Dynatork Flex-B 534.21

Description
Stainless steel, set screw hubs, alloy steel fasteners
Description
Stainless steel, set screw hubs, alloy steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 534.21 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
534.21
Flex-B 534.21
Stainless steel, set screw hubs, alloy steel fasteners

Stainless steel, set screw hubs, alloy steel fasteners

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 534.21
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 22 In-lbs (25.37 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 34.75 in-lb/deg (65.44 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Flectors - 8087096 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 8.25 inch (210 mm)
View Details