Huco Dynatork Flexible Couplings 530.41.3535

Description
Set screw bellows coupling,41x12x12mm
Request a Quote
Description
Set screw bellows coupling,41x12x12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 6932502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
6932502
Flexible Couplings 6932502
Set screw bellows coupling,41x12x12mm

Set screw bellows coupling,41x12x12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6932502
Product Name Flexible Couplings
Coupling Type Metal Bellows; Bellows coupling
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD080 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 15.75 inch (19 to 400 mm)
View Details
Flexible Couplings - 606008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details