Materials & Finishes
Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr
| Huco Dynatork | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 470.33 |
| Product Name | Flex-M Riveted Series |
| Coupling Type | Flexible Disc |
| Rated Torque | 50 In-lbs (57.65 kg-cm) |
| Torsional Stiffness | 151 in-lb/deg (285 mN-m/arcmin) |
| Units | English Design |
| Bore Diameter | 0.2362 to 0.5000 inch (6 to 12.7 mm) |