Materials & Finishes
Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr
| Huco Dynatork | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 466.41 |
| Product Name | Flex-M Riveted Series |
| Coupling Type | Flexible Disc |
| Rated Torque | 100 In-lbs (115 kg-cm) |
| Torsional Stiffness | 323 in-lb/deg (609 mN-m/arcmin) |
| Units | English Design |
| Bore Diameter | 0.2500 to 0.6299 inch (6.35 to 16 mm) |