Huco Dynatork Flexible Couplings 466.26.2224

Description
Huco 466.26.2224 Coupler
Request a Quote
Description
Huco 466.26.2224 Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 229481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
229481
Flexible Couplings 229481
Huco 466.26.2224 Coupler

Huco 466.26.2224 Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 229481
Product Name Flexible Couplings
Coupling Type Metal Bellows; Disc (membrane)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Any combination of A 5B15M000602, A 5B15M000603, with A 5 P15M0006 (Disc), can be used to form a coupling. - A 5B15M000602 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.0787 inch (2 mm)
View Details