Huco Dynatork Flex-M Riveted Series 464.41

Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled
Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled

Suppliers

Company
Product
Description
Supplier Links
Flex-M Riveted Series - 464.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Riveted Series
464.41
Flex-M Riveted Series 464.41
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled

Materials & Finishes

Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spring quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners:Alloy Steel, black oiled

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 464.41
Product Name Flex-M Riveted Series
Coupling Type Flexible Disc
Rated Torque 100 In-lbs (115 kg-cm)
Torsional Stiffness 323 in-lb/deg (609 mN-m/arcmin)
Units English Design
Bore Diameter 0.2500 to 0.6299 inch (6.35 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, 61.9mm Overall Length, Polyurethane,
Specs
Rated Torque 40 In-lbs (46.12 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.6299 inch (16 mm)
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details