Huco Dynatork Flex-M Riveted Series 464.33

Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled
Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled

Suppliers

Company
Product
Description
Supplier Links
Flex-M Riveted Series - 464.33 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Riveted Series
464.33
Flex-M Riveted Series 464.33
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled

Materials & Finishes

Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spring quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners:Alloy Steel, black oiled

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 464.33
Product Name Flex-M Riveted Series
Coupling Type Flexible Disc
Rated Torque 50 In-lbs (57.65 kg-cm)
Torsional Stiffness 144 in-lb/deg (272 mN-m/arcmin)
Units English Design
Bore Diameter 0.2362 to 0.5000 inch (6 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details