Huco Dynatork 46201014

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6918115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Simple installation and adjustment . Clamp grips shaft without leaving score marks. Black oxide finish. Hugs the shaft with all round grip . Effective on hardened or plain shafts One/Two Piece = Two Piece Fastening = Clamp Screw Shaft Diameter = 14mm Threaded Bore Size = M4 x 14 Outside Diameter = 30mm Width = 11mm Material = Steel Finish = Black Oxide

Simple installation and adjustment . Clamp grips shaft without leaving score marks. Black oxide finish. Hugs the shaft with all round grip . Effective on hardened or plain shafts
One/Two Piece = Two Piece
Fastening = Clamp Screw
Shaft Diameter = 14mm
Threaded Bore Size = M4 x 14
Outside Diameter = 30mm
Width = 11mm
Material = Steel
Finish = Black Oxide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 6918115
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
 - 814944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel
Bore 0.375 inch (9.5 mm)
O.D. 0.75 inch (19.0 mm)
View Details
Set Collar - Set Screw Type - NSC-25-12-M - NBK America LLC
Specs
Collar Type One Piece Set Screw
Units Metric
Width 0.47 inch (12.0 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details