Huco Dynatork Flex-M Riveted Series 462.19

Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-M Riveted Series - 462.19 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Riveted Series
462.19
Flex-M Riveted Series 462.19
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spring quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners:Alloy Steel, black oiled
Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 462.19
Product Name Flex-M Riveted Series
Coupling Type Flexible Disc
Rated Torque 8 In-lbs (9.22 kg-cm)
Torsional Stiffness 33.95 in-lb/deg (63.92 mN-m/arcmin)
Units English Design
Bore Diameter 0.1181 to 0.2500 inch (3 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Any Two hubs & a insert of (A 5T23--Series & A 5R23-32) can be combined to form a coupling with the same or different bores on opposite sides - A 5T23-3216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details