Huco Dynatork Uni-Lat 456H34

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 456H34 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
456H34
Uni-Lat 456H34
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 456H34
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Torsional Stiffness 95 in-lb/deg (179 mN-m/arcmin)
Units English Design
Bore Diameter 0.3150 to 0.6299 inch (8 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Spring Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Coil Spring; Spring Coupling
Units Metric Design
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details