Huco Dynatork Uni-Lat 454H34

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 454H34 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
454H34
Uni-Lat 454H34
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 454H34
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Torsional Stiffness 95 in-lb/deg (179 mN-m/arcmin)
Units English Design
Bore Diameter 0.3150 to 0.6299 inch (8 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ17, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj17 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Flexible Couplings - 606053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details