Materials & Finishes
Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All
| Huco Dynatork | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 453H20 |
| Product Name | Uni-Lat |
| Coupling Type | Sliding Block |
| Rated Torque | 15 In-lbs (17.3 kg-cm) |
| Torsional Stiffness | 17.75 in-lb/deg (33.42 mN-m/arcmin) |
| Units | English Design |
| Bore Diameter | 0.1575 to 0.3150 inch (4 to 8 mm) |