Huco Dynatork Flexible Couplings 452H57.54

Description
Clamp oldham coupler,28mm ID 57mm Al hub
Request a Quote
Description
Clamp oldham coupler,28mm ID 57mm Al hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 6930856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
6930856
Flexible Couplings 6930856
Clamp oldham coupler,28mm ID 57mm Al hub

Clamp oldham coupler,28mm ID 57mm Al hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6930856
Product Name Flexible Couplings
Coupling Type Oldham (sliding disc)
Units Metric Design
Coupling Diameter 2.25 inch (57.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Assemble with any A 5D 3-090.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 3-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Coupling Diameter 2.11 inch (53.57 mm)
Coupling Length 2.12 inch (53.97 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Couplings - 8087222 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details