Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
HUCO DYNATORK
452H50.46 -- FLEXIBLE COUPLINGS
Huco Dynatork
Flexible Couplings
452H50.46
Description
Clamp oldham coupler,19mm ID 51mm Al hub
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Clamp oldham coupler,19mm ID 51mm Al hub
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
6930828
Flexible Couplings
6930828
Clamp oldham coupler,19mm ID 51mm Al hub
Clamp oldham coupler,19mm ID 51mm Al hub
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flexible Couplings
Product Number
6930828
Product Name
Flexible Couplings
Coupling Type
Oldham (sliding disc)
Units
Metric Design
Coupling Diameter
1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data
Similar Products
DieQua Corporation
Series BC – Flexible Metal Bellows Couplings
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
10mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Tan Color Spider
A 5Z27M401086
Specs
Coupling Type
Gear / Multi-Jaw; Spider
Rated Torque
61.95 In-lbs (71.43 kg-cm)
Units
Metric Design
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pin Coupling
Specs
Coupling Type
Pin Coupling
Units
Metric Design
Bore Diameter
2.64 to 7.01 inch (67 to 178 mm)
View Details
RS Components, Ltd.
Flexible Couplings
606051
Specs
Units
Metric Design
Coupling Diameter
0.7087 inch (18 mm)
View Details