Huco Dynatork Uni-Lat 452H42

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 452H42 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
452H42
Uni-Lat 452H42
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 452H42
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Torsional Stiffness 185 in-lb/deg (349 mN-m/arcmin)
Units English Design
Bore Diameter 0.3750 to 0.7874 inch (9.52 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details