Huco Dynatork Flexible Couplings 452H25.24

Description
Clamp oldhamcoupler,1/4in ID 25mm hub
Request a Quote
Description
Clamp oldhamcoupler,1/4in ID 25mm hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 6930783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
6930783
Flexible Couplings 6930783
Clamp oldhamcoupler,1/4in ID 25mm hub

Clamp oldhamcoupler,1/4in ID 25mm hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6930783
Product Name Flexible Couplings
Coupling Type Oldham (sliding disc)
Units Metric Design
Coupling Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
Flexible Coupling Flectors - 8087103 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4 inch (102 mm)
View Details