Huco Dynatork Uni-Lat 450H42

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Suppliers

Company
Product
Description
Supplier Links
Uni-Lat - 450H42 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Uni-Lat
450H42
Uni-Lat 450H42
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:All oy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. BS 4300/5 FC1. Clear anodised finish.Fasteners:Alloy Steel, black oiled.Torque discs (see separate pages):Types 236 - Acetal (black). Types 238 - Nylon 11 (natural).

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 450H42
Product Name Uni-Lat
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Torsional Stiffness 185 in-lb/deg (349 mN-m/arcmin)
Units English Design
Bore Diameter 0.3750 to 0.7874 inch (9.52 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All A 5D 3-075 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-07510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Flectors - 2032437 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details